BA SERIES TERMINAL BLOCK
TERMINAL BLOCK, 600V MAX, 15AMP, 22-14AWG, 1.25MM. FREE 2 YEAR RADWELL WARRANTY
BA Series Terminal Block RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1885-1354-ND | 15223834 | 45W6032 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Blk/Strip Wiring Dev | Ba Series Terminal Block Rohs Compliant Idec |
| Mounting Options | Terminal Strip; DIN Rail | ||
| Terminal Block Type | Barrier Block | ||
| Contacts Pitch | 7.90 mm (0.31 inches) |