IDEC Corporation Lamp, Incandescent, 30V, 10W; Supply Voltage Idec B5-31

Description
LAMP, INCANDESCENT, 30V, 10W; Supply Voltage:30V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:10W; Voltage Rating:30V RoHS Compliant: No
Datasheet
Description
LAMP, INCANDESCENT, 30V, 10W; Supply Voltage:30V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:10W; Voltage Rating:30V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 30V, 10W; Supply Voltage Idec - 52F7425 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 30V, 10W; Supply Voltage Idec
52F7425
Lamp, Incandescent, 30V, 10W; Supply Voltage Idec 52F7425
LAMP, INCANDESCENT, 30V, 10W; Supply Voltage:30V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:10W; Voltage Rating:30V RoHS Compliant: No

LAMP, INCANDESCENT, 30V, 10W; Supply Voltage:30V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:10W; Voltage Rating:30V RoHS Compliant: No

Supplier's Site Datasheet
Lamp, Incandescent; Bayonet; 30 VAC/VDC - 70174965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Incandescent; Bayonet; 30 VAC/VDC
70174965
Lamp, Incandescent; Bayonet; 30 VAC/VDC 70174965
Incandescent Lamp with 30 VAC⁄VDC Voltage

Incandescent Lamp with 30 VAC⁄VDC Voltage

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Incandescent Lamps Incandescent Lamps
Product Number 52F7425 70174965
Product Name Lamp, Incandescent, 30V, 10W; Supply Voltage Idec Lamp, Incandescent; Bayonet; 30 VAC/VDC
Lamp Power 10 watts 10 watts
Unlock Full Specs
to access all available technical data