IDEC Corporation Lamp, Incandescent, 120V, 7W; Supply Voltage Idec B5-1

Description
LAMP, INCANDESCENT, 120V, 7W; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:T-20; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:7W RoHS Compliant: No
Datasheet
Description
LAMP, INCANDESCENT, 120V, 7W; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:T-20; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:7W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 120V, 7W; Supply Voltage Idec - 52F7424 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 120V, 7W; Supply Voltage Idec
52F7424
Lamp, Incandescent, 120V, 7W; Supply Voltage Idec 52F7424
LAMP, INCANDESCENT, 120V, 7W; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:T-20; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:7W RoHS Compliant: No

LAMP, INCANDESCENT, 120V, 7W; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:T-20; MSCP:-; Average Bulb Life:2000h; Product Range:-; Power Rating:7W RoHS Compliant: No

Supplier's Site Datasheet
Lamp; 120 VAC - 70174964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; 120 VAC
70174964
Lamp; 120 VAC 70174964
120 VAC Voltage Rating, Incandescent Lamp 7 W power rating For use with SignaLight™ display lights.

120 VAC Voltage Rating, Incandescent Lamp

  • 7 W power rating
    For use with SignaLight™ display lights.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Incandescent Lamps Incandescent Lamps
Product Number 52F7424 70174964
Product Name Lamp, Incandescent, 120V, 7W; Supply Voltage Idec Lamp; 120 VAC
Lamp Power 7 watts 7 watts
Unlock Full Specs
to access all available technical data