IDEC Corporation IDEC Pushbutton Non-Illuminated AYW411-G

Description
PUSH-PULL PUSHBUTTON, GRN, 40mm MUSH
Datasheet
Description
PUSH-PULL PUSHBUTTON, GRN, 40mm MUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - AYW411-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AYW411-G
IDEC Pushbutton Non-Illuminated AYW411-G
PUSH-PULL PUSHBUTTON, GRN, 40mm MUSH

PUSH-PULL PUSHBUTTON, GRN, 40mm MUSH

Supplier's Site
Pushbutton Switch; Switch Operation Idec - 96F3664 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Switch Operation Idec
96F3664
Pushbutton Switch; Switch Operation Idec 96F3664
PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1 NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH; Switch Operation:Push-Pull; Contact Configuration:DPST-1NO, SPST-NC; Contact Voltage AC Nom:440V; Contact Voltage DC Nom:220V; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AYW411-G 96F3664
Product Name IDEC Pushbutton Non-Illuminated Pushbutton Switch; Switch Operation Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BX10V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details