IDEC Corporation Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec AYW410-R

Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec - 74K3699 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
74K3699
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec 74K3699
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74K3699
Product Name Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products