IDEC Corporation Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec AYW402R

Description
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec - 05C0550 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
05C0550
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec 05C0550
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 05C0550
Product Name Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Specs
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 0.5000 amps
View Details
3 suppliers