IDEC Corporation Pushbutton AYS3110NG

Description
PUSHBUTTON, TWS SERIES, PUSH-PULL, 25 MM MOUNTING HOLE, 1 N/O, GREEN, 125 VAC / 5 AMP, 300 VAC / 3 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, TWS SERIES, PUSH-PULL, 25 MM MOUNTING HOLE, 1 N/O, GREEN, 125 VAC / 5 AMP, 300 VAC / 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 123683598 - Radwell International
Willingboro, NJ, United States
Pushbutton
123683598
Pushbutton 123683598
PUSHBUTTON, TWS SERIES, PUSH-PULL, 25 MM MOUNTING HOLE, 1 N/O, GREEN, 125 VAC / 5 AMP, 300 VAC / 3 AMP. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, TWS SERIES, PUSH-PULL, 25 MM MOUNTING HOLE, 1 N/O, GREEN, 125 VAC / 5 AMP, 300 VAC / 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 123683598
Product Name Pushbutton
Max Current Rating 3 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 111472615 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details