IDEC Corporation E-Stop Pb Sw, Spst-Nc/no, 10A, 110Vac; Contact Configuration Idec AYD311NUR

Description
E-STOP PB SW, SPST-NC/NO, 10A, 110VAC; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, SPST-NC/NO, 10A, 110VAC; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Spst-Nc/no, 10A, 110Vac; Contact Configuration Idec - 60AC2633 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Spst-Nc/no, 10A, 110Vac; Contact Configuration Idec
60AC2633
E-Stop Pb Sw, Spst-Nc/no, 10A, 110Vac; Contact Configuration Idec 60AC2633
E-STOP PB SW, SPST-NC/NO, 10A, 110VAC; Contact Configuration:SPST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP PB SW, SPST-NC/NO, 10A, 110VAC; Contact Configuration:SPST-NC, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 60AC2633
Product Name E-Stop Pb Sw, Spst-Nc/no, 10A, 110Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster Lifeline 3 Cable Pull Switch - 440E-D13132 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Specs
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 0.5000 amps
View Details
3 suppliers