IDEC Corporation E-Stop Pb Sw, Spst-Nc, 10A, 110V, Screw; Contact Configuration Idec AYD301NUR

Description
E-STOP PB SW, SPST-NC, 10A, 110V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, SPST-NC, 10A, 110V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Spst-Nc, 10A, 110V, Screw; Contact Configuration Idec - 60AC2618 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Spst-Nc, 10A, 110V, Screw; Contact Configuration Idec
60AC2618
E-Stop Pb Sw, Spst-Nc, 10A, 110V, Screw; Contact Configuration Idec 60AC2618
E-STOP PB SW, SPST-NC, 10A, 110V, SCREW; Contact Configuration:SPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

E-STOP PB SW, SPST-NC, 10A, 110V, SCREW; Contact Configuration:SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 60AC2618
Product Name E-Stop Pb Sw, Spst-Nc, 10A, 110V, Screw; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800T-TFXLET6D2 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details