IDEC Corporation Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec AXW411-R

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: No
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 96F3668 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
96F3668
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 96F3668
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: No

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 96F3668
Product Name Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Type 7&9 Push-Pull Unit 800HL PB - 800HL-FPXQH2MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details