IDEC Corporation Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec AXW401-R

Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec - 96F3667 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
96F3667
Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec 96F3667
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 96F3667
Product Name Switch, Emergency Stop, 1Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
30mm Trigger Action E-Stop 800H PB - 800H-TFRXJETQH2RAF - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers