IDEC Corporation IDEC Pushbutton Non-Illuminated AVW402-R

Description
PLTR Pushbutton, Red, 40mm Mush, 2NC
Description
PLTR Pushbutton, Red, 40mm Mush, 2NC

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - AVW402-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
AVW402-R
IDEC Pushbutton Non-Illuminated AVW402-R
PLTR Pushbutton, Red, 40mm Mush, 2NC

PLTR Pushbutton, Red, 40mm Mush, 2NC

Supplier's Site
Pushbutton - 452566 - Radwell International
Willingboro, NJ, United States
Pushbutton
452566
Pushbutton 452566
E-STOP SWITCH, 10 AMP, 2 NC, 40 MM RED BUTTON, PUSH LOCK-TURN RESET, TWIST ARROWS, 440 VAC VOLTAGE RATING, 22 MM MOUNT, SCREW TERMINATION, OIL TIGHT, IP65, UL CSA. FREE 2 YEAR RADWELL WARRANTY

E-STOP SWITCH, 10 AMP, 2 NC, 40 MM RED BUTTON, PUSH LOCK-TURN RESET, TWIST ARROWS, 440 VAC VOLTAGE RATING, 22 MM MOUNT, SCREW TERMINATION, OIL TIGHT, IP65, UL CSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number AVW402-R 452566
Product Name IDEC Pushbutton Non-Illuminated Pushbutton
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details