IDEC Corporation Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec AVW402-R

Description
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec - 74K3691 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
74K3691
Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec 74K3691
SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 600VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74K3691
Product Name Switch, Emergency Stop, 2Nc, 600Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Type 7&9 Selector Switch 800H PB - 800H-JP141KB7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers