Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
IDEC CORPORATION
AVLD312602DNUR -- IDEC PUSHBUTTON ILLUMINATED
IDEC Corporation
IDEC Pushbutton Illuminated
AVLD312602DNUR
Description
Pushbutton, Estop Turn 120V TR 2NC
Galco Industrial Electronics
Done
Description
Pushbutton, Estop Turn 120V TR 2NC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AVLD312602DNUR
IDEC Pushbutton Illuminated
AVLD312602DNUR
Pushbutton, Estop Turn 120V TR 2NC
Pushbutton, Estop Turn 120V TR 2NC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pushbutton Switches
Product Number
AVLD312602DNUR
Product Name
IDEC Pushbutton Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
22mm LED Module 800F PB
800F-BN5W
Specs
Max AC Voltage Rating
120 volts
Max DC Voltage Rating
120 volts
View Details
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Tecmark Corporation
Air Transmitter
MPT
Specs
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof and Hazardous Location Break Glass and Push Button Call Points
CP-BG-M-Y-2-FNN-00-1
Specs
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details