IDEC Corporation IDEC Selector Switches Non-Illuminated ASW422N-411

Description
TW 4POS MTD KNOB W/FINGER SAFE
Datasheet
Description
TW 4POS MTD KNOB W/FINGER SAFE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW422N-411 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW422N-411
IDEC Selector Switches Non-Illuminated ASW422N-411
TW 4POS MTD KNOB W/FINGER SAFE

TW 4POS MTD KNOB W/FINGER SAFE

Supplier's Site
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec - 40C0030 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec
40C0030
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec 40C0030
SWITCH, SELECTOR, DPDT-2NO/2NC 10A, 600V; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT-2NO/2NC 10A, 600V; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASW422N-411 40C0030
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details