IDEC Corporation IDEC Selector Switches Non-Illuminated ASW340

Description
SELECTOR SWITCH, 3-POS MAINT, 4NO
Datasheet
Description
SELECTOR SWITCH, 3-POS MAINT, 4NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW340 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW340
IDEC Selector Switches Non-Illuminated ASW340
SELECTOR SWITCH, 3-POS MAINT, 4NO

SELECTOR SWITCH, 3-POS MAINT, 4NO

Supplier's Site
Switch, Selector, 4No, 10A, 600V; No. Of Switch Positions Idec - 05C0554 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 4No, 10A, 600V; No. Of Switch Positions Idec
05C0554
Switch, Selector, 4No, 10A, 600V; No. Of Switch Positions Idec 05C0554
SWITCH, SELECTOR, 4NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 4NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASW340 05C0554
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, 4No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details