IDEC Corporation IDEC Selector Switches Non-Illuminated ASW3340

Description
Selector Switch, 3-pos Mom, 4NO,
Description
Selector Switch, 3-pos Mom, 4NO,

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW3340 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW3340
IDEC Selector Switches Non-Illuminated ASW3340
Selector Switch, 3-pos Mom, 4NO,

Selector Switch, 3-pos Mom, 4NO,

Supplier's Site
Switch, Spring Key, 3 position, TW - 70173212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Spring Key, 3 position, TW
70173212
Switch, Spring Key, 3 position, TW 70173212
Switch, Spring Key, 3 position, TW

Switch, Spring Key, 3 position, TW

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number ASW3340 70173212
Product Name IDEC Selector Switches Non-Illuminated Switch, Spring Key, 3 position, TW
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 8771911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details