IDEC Corporation IDEC Selector Switches Non-Illuminated ASW3111-203

Description
SEL/SWITCH 22MM 3POS SPRG RET RT
Datasheet
Description
SEL/SWITCH 22MM 3POS SPRG RET RT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW3111-203 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW3111-203
IDEC Selector Switches Non-Illuminated ASW3111-203
SEL/SWITCH 22MM 3POS SPRG RET RT

SEL/SWITCH 22MM 3POS SPRG RET RT

Supplier's Site
Switch, Selector, Spst-No/nc, 10A, 600V; No. Of Switch Positions Idec - 15C5724 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No/nc, 10A, 600V; No. Of Switch Positions Idec
15C5724
Switch, Selector, Spst-No/nc, 10A, 600V; No. Of Switch Positions Idec 15C5724
SWITCH, SELECTOR, SPST-NO/NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO/NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASW3111-203 15C5724
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Spst-No/nc, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-050-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - Step selector switch - HWSE8.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 8
View Details