IDEC Corporation OEM Parts - OEM Parts (A - B) - ASW300-1 ASW300-1

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097432-ASW300-1 Number of Positions: 3 Termination: Screw Ratings: IP65 Body Material: Plastic Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097432-ASW300-1 Number of Positions: 3 Termination: Screw Ratings: IP65 Body Material: Plastic Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ASW300-1 - 1097432-ASW300-1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ASW300-1
1097432-ASW300-1
OEM Parts - OEM Parts (A - B) - ASW300-1 1097432-ASW300-1
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097432-ASW300-1 Number of Positions: 3 Termination: Screw Ratings: IP65 Body Material: Plastic Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097432-ASW300-1
Number of Positions: 3
Termination: Screw
Ratings: IP65
Body Material: Plastic
Number of Pins: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097432-ASW300-1
Product Name OEM Parts - OEM Parts (A - B) - ASW300-1
Unlock Full Specs
to access all available technical data