IDEC Corporation IDEC Selector Switches Non-Illuminated ASW2L02-104

Description
SEL/SWITCH 22MM 2POS LEVER MAINT 2NC
Description
SEL/SWITCH 22MM 2POS LEVER MAINT 2NC

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW2L02-104 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW2L02-104
IDEC Selector Switches Non-Illuminated ASW2L02-104
SEL/SWITCH 22MM 2POS LEVER MAINT 2NC

SEL/SWITCH 22MM 2POS LEVER MAINT 2NC

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number ASW2L02-104
Product Name IDEC Selector Switches Non-Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details