IDEC Corporation Pushbutton Switch; Switch Operation Idec ASW2K20

Description
PUSHBUTTON SWITCH; Switch Operation:Maintained ; Contact Configuration:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Switch Operation:Maintained ; Contact Configuration:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Switch Operation Idec - 96F3751 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Switch Operation Idec
96F3751
Pushbutton Switch; Switch Operation Idec 96F3751
PUSHBUTTON SWITCH; Switch Operation:Maintained ; Contact Configuration:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Product Range:-; Illumination:Illumin ated RoHS Compliant: Yes

PUSHBUTTON SWITCH; Switch Operation:Maintained; Contact Configuration:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Screw; Product Range:-; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 96F3751
Product Name Pushbutton Switch; Switch Operation Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 913636 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details