IDEC Corporation IDEC Selector Switches Non-Illuminated ASW201-116

Description
Selector Switch, 2-Pos Maint, 1NC,
Datasheet
Description
Selector Switch, 2-Pos Maint, 1NC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASW201-116 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW201-116
IDEC Selector Switches Non-Illuminated ASW201-116
Selector Switch, 2-Pos Maint, 1NC,

Selector Switch, 2-Pos Maint, 1NC,

Supplier's Site
Switch, Selector, Spst-Nc, 10A, 600V; No. Of Switch Positions Idec - 91B1957 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-Nc, 10A, 600V; No. Of Switch Positions Idec
91B1957
Switch, Selector, Spst-Nc, 10A, 600V; No. Of Switch Positions Idec 91B1957
SWITCH, SELECTOR, SPST-NC, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NC, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASW201-116 91B1957
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Spst-Nc, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-525-100-S-A2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
R program - RSS/RST - Key selector switch - RSS21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details