IDEC CORPORATION
ASLW29910D-R-24V -- IDEC SELECTOR SWITCHES ILLUMINATED
IDEC Corporation
IDEC Selector Switches Illuminated
ASLW29910D-R-24V
Description
TW ILL SEL SW LED
-
Galco Industrial Electronics
Description
TW ILL SEL SW LED
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
ASLW29910D-R-24V |
|
Product Name
|
IDEC Selector Switches Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Actuator Type
Keylock
Number of Poles
2 poles
Positions per Pole
3
View Details