IDEC Corporation IDEC Selector Switches Illuminated ASLD32QM420DNUW

Description
Switch, 30mm SS 3pos SRL 240V 2NO
Description
Switch, 30mm SS 3pos SRL 240V 2NO

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - ASLD32QM420DNUW - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
ASLD32QM420DNUW
IDEC Selector Switches Illuminated ASLD32QM420DNUW
Switch, 30mm SS 3pos SRL 240V 2NO

Switch, 30mm SS 3pos SRL 240V 2NO

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number ASLD32QM420DNUW
Product Name IDEC Selector Switches Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details