Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
IDEC CORPORATION
ASLD3225620DNUW -- IDEC SELECTOR SWITCHES ILLUMINATED
IDEC Corporation
IDEC Selector Switches Illuminated
ASLD3225620DNUW
Description
Switch, 30mm 3pos SRL 240V TR 2NO
Galco Industrial Electronics
Done
Description
Switch, 30mm 3pos SRL 240V TR 2NO
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
ASLD3225620DNUW
IDEC Selector Switches Illuminated
ASLD3225620DNUW
Switch, 30mm 3pos SRL 240V TR 2NO
Switch, 30mm 3pos SRL 240V TR 2NO
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Rotary Switches
Product Number
ASLD3225620DNUW
Product Name
IDEC Selector Switches Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
N program - NWS - Selector switch - NWS21.1/NHSGR
Specs
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Altech Corp.
Keylock Switches
AK2-2PO-KD
Specs
Actuator Type
Keylock
View Details
RS Components, Ltd.
Rotary Switches
321357
Specs
Positions per Pole
6
Dimensions
12.2 x 37mm
Terminal Type
Solder Terminals; Solder
View Details
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
GX
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details