IDEC Corporation IDEC Selector Switches Illuminated ASLD322220DNUW

Description
Switch, 30mm SS 3pos SRL 24V 2NO Wht
Description
Switch, 30mm SS 3pos SRL 24V 2NO Wht

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - ASLD322220DNUW - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
ASLD322220DNUW
IDEC Selector Switches Illuminated ASLD322220DNUW
Switch, 30mm SS 3pos SRL 24V 2NO Wht

Switch, 30mm SS 3pos SRL 24V 2NO Wht

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number ASLD322220DNUW
Product Name IDEC Selector Switches Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Type Keylock
View Details
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details