IDEC Corporation IDEC Selector Switches Illuminated ASLD225622DNUR

Description
Switch, 30mm SS IL 240V TR 2NO2NC
Description
Switch, 30mm SS IL 240V TR 2NO2NC

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - ASLD225622DNUR - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
ASLD225622DNUR
IDEC Selector Switches Illuminated ASLD225622DNUR
Switch, 30mm SS IL 240V TR 2NO2NC

Switch, 30mm SS IL 240V TR 2NO2NC

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number ASLD225622DNUR
Product Name IDEC Selector Switches Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details