IDEC Corporation IDEC Selector Switches Illuminated ASLD22211DNUR

Description
Switch, 30mm SS IL 2pos 24V 1NO1NC
Datasheet
Description
Switch, 30mm SS IL 2pos 24V 1NO1NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - ASLD22211DNUR - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
ASLD22211DNUR
IDEC Selector Switches Illuminated ASLD22211DNUR
Switch, 30mm SS IL 2pos 24V 1NO1NC

Switch, 30mm SS IL 2pos 24V 1NO1NC

Supplier's Site
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC1010
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC1010
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASLD22211DNUR 60AC1010
Product Name IDEC Selector Switches Illuminated Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Specs
Actuator Type Keylock
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM44 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details