IDEC Corporation IDEC Selector Switches Non-Illuminated ASD33L22NU

Description
Switch, 30mm 3pos Lvr 2way-Spr
Datasheet
Description
Switch, 30mm 3pos Lvr 2way-Spr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASD33L22NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD33L22NU
IDEC Selector Switches Non-Illuminated ASD33L22NU
Switch, 30mm 3pos Lvr 2way-Spr

Switch, 30mm 3pos Lvr 2way-Spr

Supplier's Site
Rotary Switch, 4P, 3Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0512 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0512
Rotary Switch, 4P, 3Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0512
ROTARY SWITCH, 4P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASD33L22NU 60AC0512
Product Name IDEC Selector Switches Non-Illuminated Rotary Switch, 4P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383914 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details