IDEC Corporation Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec ASD32L02NU

Description
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0485 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0485
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0485
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC0485
Product Name Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 1450627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
N program - NHS - Main switch - NHSNH40/O.VA-PL.-3034-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details