IDEC Corporation Selector Switch, Dpst-No, 10A, 110Vac; No. Of Switch Positions Idec ASD3220NU

Description
SELECTOR SWITCH, DPST-NO, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SELECTOR SWITCH, DPST-NO, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, Dpst-No, 10A, 110Vac; No. Of Switch Positions Idec - 60AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Dpst-No, 10A, 110Vac; No. Of Switch Positions Idec
60AC0498
Selector Switch, Dpst-No, 10A, 110Vac; No. Of Switch Positions Idec 60AC0498
SELECTOR SWITCH, DPST-NO, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, DPST-NO, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC0498
Product Name Selector Switch, Dpst-No, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, serie-parallel, panel mounting - SWZ1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details