IDEC Corporation Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec ASD31L20NU

Description
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0466
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0466
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC0466
Product Name Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details