IDEC Corporation Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec ASD2L11NU

Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0381 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0381
Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0381
ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - ASD2L11NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD2L11NU
IDEC Selector Switches Non-Illuminated ASD2L11NU
Selector Switch, 2-Pos Mant, 1NO&1NC

Selector Switch, 2-Pos Mant, 1NO&1NC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 60AC0381 ASD2L11NU
Product Name Rotary Switch, 2P, 2Pos, 10A, 110V; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch - 4704274 - Radwell International
Allen-Bradley / Rockwell Automation
View Details