IDEC Corporation IDEC Selector Switches Non-Illuminated ASD2L10NU

Description
Switch, 30mm Sel Sw 2pos Lever 1NO
Datasheet
Description
Switch, 30mm Sel Sw 2pos Lever 1NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - ASD2L10NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD2L10NU
IDEC Selector Switches Non-Illuminated ASD2L10NU
Switch, 30mm Sel Sw 2pos Lever 1NO

Switch, 30mm Sel Sw 2pos Lever 1NO

Supplier's Site
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0380 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0380
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0380
ROTARY SWITCH, 1P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number ASD2L10NU 60AC0380
Product Name IDEC Selector Switches Non-Illuminated Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4001-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details