IDEC Corporation Keylock Sw, Dpst-No/nc, 2Pos, 10A, 110V; Product Range Idec ASD2K22NU-111

Description
KEYLOCK SW, DPST-NO/NC, 2POS, 10A, 110V; Product Range:TWND Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes
Description
KEYLOCK SW, DPST-NO/NC, 2POS, 10A, 110V; Product Range:TWND Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Keylock Sw, Dpst-No/nc, 2Pos, 10A, 110V; Product Range Idec - 60AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Dpst-No/nc, 2Pos, 10A, 110V; Product Range Idec
60AC0375
Keylock Sw, Dpst-No/nc, 2Pos, 10A, 110V; Product Range Idec 60AC0375
KEYLOCK SW, DPST-NO/NC, 2POS, 10A, 110V; Product Range:TWND Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes

KEYLOCK SW, DPST-NO/NC, 2POS, 10A, 110V; Product Range:TWND Series; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site
IDEC Selector Switches Non-Illuminated - ASD2K22NU-111 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD2K22NU-111
IDEC Selector Switches Non-Illuminated ASD2K22NU-111
Switch, 30mm Sel Sw 2pos Key 2NO2NC

Switch, 30mm Sel Sw 2pos Key 2NO2NC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches
Product Number 60AC0375 ASD2K22NU-111
Product Name Keylock Sw, Dpst-No/nc, 2Pos, 10A, 110V; Product Range Idec IDEC Selector Switches Non-Illuminated
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758151 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Operating Temperature -4 F (-20 C)
View Details