IDEC Corporation Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec ASD2K20N

Description
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TWTD Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TWTD Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec - 74K3676 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec
74K3676
Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec 74K3676
SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TWTD Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPST-2NO, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TWTD Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74K3676
Product Name Switch, Selector, Dpst-2No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWS - Selector switch - NWS21GR -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details