IDEC Corporation Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec ASD21L11NU

Description
SELECTOR SWITCH, SPST-NO/NC, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SELECTOR SWITCH, SPST-NO/NC, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec - 60AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec
60AC0397
Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec 60AC0397
SELECTOR SWITCH, SPST-NO/NC, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

SELECTOR SWITCH, SPST-NO/NC, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60AC0397
Product Name Selector Switch, Spst-No/nc, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Selector Switches - 2657653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details