IDEC Corporation Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec AS6Q-3Y2P

Description
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec - 96F4092 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
96F4092
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec 96F4092
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 96F4092
Product Name Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE7-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details