IDEC Corporation IDEC Selector Switches Non-Illuminated AS6Q-2Y2P

Description
Selector Switch, 2-Pos Maint, DPDT,
Datasheet
Description
Selector Switch, 2-Pos Maint, DPDT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - AS6Q-2Y2P - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
AS6Q-2Y2P
IDEC Selector Switches Non-Illuminated AS6Q-2Y2P
Selector Switch, 2-Pos Maint, DPDT,

Selector Switch, 2-Pos Maint, DPDT,

Supplier's Site
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec - 76K1008 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
76K1008
Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec 76K1008
SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 1A, 240V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:1A; Contact Voltage AC Max:240V; Product Range:A6 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number AS6Q-2Y2P 76K1008
Product Name IDEC Selector Switches Non-Illuminated Switch, Selector, Dpdt, 1A, 240V; No. Of Switch Positions Idec
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - HWT Selector switch - HWS21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details