IDEC Corporation Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec AS6H-2KT2PB

Description
SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:24V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec - 83C9230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec
83C9230
Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec 83C9230
SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 83C9230
Product Name Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-251-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE6K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Specs
Actuator Type Keylock
View Details