PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:100mA; Product Range:AS1 Series; Sensing Mode:Crossed-Beam; Sensing Range Min:0.8m; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9099 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 118 inch (3000 mm) |