IDEC Corporation Panel Indicators, Pilot Lights APW299D-A-120V

Description
LED Panel Indicator Amber 120V
Request a Quote Datasheet
Description
LED Panel Indicator Amber 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-1500-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1500-ND
Panel Indicators, Pilot Lights 1885-1500-ND
LED Panel Indicator Amber 120V

LED Panel Indicator Amber 120V

Buy Now Datasheet
IDEC Pilot Lights - APW299D-A-120V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
APW299D-A-120V
IDEC Pilot Lights APW299D-A-120V
Pilot Light, Amb, 120V Direct, LED

Pilot Light, Amb, 120V Direct, LED

Supplier's Site
Switch,ROUND DOMED LENS PILOT LIGHT;7/8
Fort Worth, TX, USA
Switch,ROUND DOMED LENS PILOT LIGHT;7/8"MIN.Size;120VAC;DIRECT;AMBER
70172549
Switch,ROUND DOMED LENS PILOT LIGHT;7/8"MIN.Size;120VAC;DIRECT;AMBER 70172549
120 VAC Voltage Amber Color Pilot Lights General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

120 VAC Voltage Amber Color Pilot Lights
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-1500-ND APW299D-A-120V 70172549
Product Name Panel Indicators, Pilot Lights IDEC Pilot Lights Switch,ROUND DOMED LENS PILOT LIGHT;7/8"MIN.Size;120VAC;DIRECT;AMBER
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details