PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:24V; Lens Shape:Dome; Product Range:-; Colour:Amber; Forward Voltage:24V; IP / NEMA Rating:IP65; LED Color:AmberRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 15C2773 |
| Product Name | Panel Mount Indicator, Led, 22Mm, Amber, 24V; Lamp Base Type Idec |
| Diameter | 22 mm (0.8661 inch) |