IDEC Corporation Panel Indicators, Pilot Lights APW199D-R-24V

Description
LED Panel Indicator Red 24V
Request a Quote Datasheet
Description
LED Panel Indicator Red 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-1377-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1377-ND
Panel Indicators, Pilot Lights 1885-1377-ND
LED Panel Indicator Red 24V

LED Panel Indicator Red 24V

Buy Now Datasheet
IDEC Pilot Lights - APW199D-R-24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
APW199D-R-24V
IDEC Pilot Lights APW199D-R-24V
Pilot Light, Red, 24V Direct, LED

Pilot Light, Red, 24V Direct, LED

Supplier's Site
Pilot Light - 711598 - Radwell International
Willingboro, NJ, United States
Pilot Light
711598
Pilot Light 711598
DISCONTINUED BY MANUFACTURER, 22 MM, PILOT LIGHT, RED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 22 MM, PILOT LIGHT, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-1377-ND APW199D-R-24V 711598
Product Name Panel Indicators, Pilot Lights IDEC Pilot Lights Pilot Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details