PILOT, LIGHT, OPERATOR; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:TW Series; For Use With:TW Series; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88F6180 |
| Product Name | Pilot, Light, Operator; Lamp Base Type Idec |
| Lamp Power | 1 watts |