The Lamp, Indicator, Incandescent, Mini, Blue (part number 91B7711) features a miniature design suitable for various applications. It operates at a voltage range of 5V to 24V DC and 110/120V or 220/240V AC when used with a transformer. The lamp has a current rating of 9mA for DC and 15mA for AC, ensuring efficient performance. It is designed to operate within a temperature range of -20°C to +55°C and can withstand humidity levels of 45% to 85% RH. The lamp is UL recognized and CSA certified, indicating compliance with safety standards. The product is available as a single unit, with no replacement LEDs offered. Its compact size and built-in current-limiting resistor make it a practical choice for indicator applications.
LAMP, INDICATOR, INCANDESCENT, MINI, BLUE; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Operating Temperature Max:50°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 91B7711 |
| Product Name | Lamp, Indicator, Incandescent, Mini, Blue; Lamp Base Type Idec |
| Diameter | 22 mm (0.8661 inch) |