Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
IDEC CORPORATION
APLD312611N-A -- TWTD INC PB ROHS COMPLIANT IDEC
IDEC Corporation
Twtd Inc Pb Rohs Compliant Idec
APLD312611N-A
Description
TWTD INC PB ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TWTD INC PB ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Twtd Inc Pb Rohs Compliant Idec
05N2878
Twtd Inc Pb Rohs Compliant Idec
05N2878
TWTD INC PB ROHS COMPLIANT: YES
TWTD INC PB ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Incandescent Lamps
Product Number
05N2878
Product Name
Twtd Inc Pb Rohs Compliant Idec
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800T-N363G
View Details
THHC Lighting
Lamp
FT2403F
Specs
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Kennedy Webster Electric Co.
Incandescent Lamps - R30 - 75R30/BLB
22748
Specs
Lamp Power
75 watts
Maximum Overall Length
5.37 inch (136 mm)
Diameter
95.25 mm (3.75 inch)
View Details
OSRAM SYLVANIA, Inc.
Standard Incandescent Lamp
60B13C/CL/FAN/2/12/BL-120V/13263
Specs
Base Type
Candelabra
Filament Type
C-9
Lamp Power
60 watts
View Details