LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:10mA; Supply Voltage:120V; Lens Shape:-; Product Range:-; Bulb Size:30mm; Colour:Red; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 74K3667 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Idec |
| Lamp Power | 1 watts |