IDEC Corporation Lamp, Indicator, Incandescent, Amber; Lamp Base Type Idec APD199N-A-24V

Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:20mA; Supply Voltage:24V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:1W RoHS Compliant: Yes
Description
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:20mA; Supply Voltage:24V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:1W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Idec - 83C9018 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Idec
83C9018
Lamp, Indicator, Incandescent, Amber; Lamp Base Type Idec 83C9018
LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:20mA; Supply Voltage:24V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:1W RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, AMBER; Lamp Base Type:-; Mounting Hole Dia:30mm; Current Rating:20mA; Supply Voltage:24V; Lens Shape:-; Product Range:-; Colour:Amber; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 83C9018
Product Name Lamp, Indicator, Incandescent, Amber; Lamp Base Type Idec
Lamp Power 1 watts
Unlock Full Specs
to access all available technical data