IDEC Corporation Panel Indicators, Pilot Lights APD199DN-G-120V

Description
LED Panel Indicator Green 120V
Request a Quote Datasheet
Description
LED Panel Indicator Green 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-1239-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1239-ND
Panel Indicators, Pilot Lights 1885-1239-ND
LED Panel Indicator Green 120V

LED Panel Indicator Green 120V

Buy Now Datasheet
Pilot Light - 711882 - Radwell International
Willingboro, NJ, United States
Pilot Light
711882
Pilot Light 711882
PILOT LIGHT, DOME SHAPE, CONTROL VOLATGE 120 VAC, 10A, 30MM, GREEN, OIL-TIGHT. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, DOME SHAPE, CONTROL VOLATGE 120 VAC, 10A, 30MM, GREEN, OIL-TIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light -  - Radwell International
Willingboro, NJ, United States
Pilot Light
Pilot Light
IDEC Pilot Devices APD199DN-G-120V

IDEC Pilot Devices APD199DN-G-120V

Supplier's Site
Switch,Round Domed Lens Pilot Light;1 13/64
Fort Worth, TX, USA
Switch,Round Domed Lens Pilot Light;1 13/64"Full Size;120VAC;Direct;Green
70172541
Switch,Round Domed Lens Pilot Light;1 13/64"Full Size;120VAC;Direct;Green 70172541
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  DigiKey Radwell International Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-1239-ND 711882 70172541
Product Name Panel Indicators, Pilot Lights Pilot Light Pilot Light Switch,Round Domed Lens Pilot Light;1 13/64"Full Size;120VAC;Direct;Green
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details